Status: | Active |
---|---|
Series: | M48Z12 |
RoHS: | Compliant |
Prices starting from US$8.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.60
|
293
in stock
|
Buy Now | |
element14
from US$11.41
|
293
in stock
|
Buy Now | |
Farnell
from US$10.28
|
293
in stock
|
Buy Now | |
Avnet Silica
-
|
266
in stock
|
Buy Now | |
EBV Elektronik
-
|
126
in stock
|
Buy Now | |
Future Electronics
from US$8.57
|
-
|
Buy Now | |
Avnet America
from US$9.05
|
-
|
Buy Now |
Integrated, ultra low power SRAM and power-fail control circuit |
Unlimited WRITE cycles |
READ cycle time equals WRITE cycle time |
Automatic power-fail chip deselect and WRITE protection |
WRITE protect voltages (VPFD= power-fail deselect voltage): M48Z02: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V M48Z12: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
M48Z02: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V |
M48Z12: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
Self-contained battery in the CAPHATâ„¢ DIP package |
Pin and function compatible with JEDEC standard 2 K x 8 SRAMs |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS0497 5 V, 16 kbit (2 Kb x 8) ZEROPOWER® SRAM |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
Nv Sram, Bytewide, 16Kbit, Dip-24 | Newark Electronics |
NV SRAM, BYTEWIDE, 16KBIT, DIP-24 | element14 |
NVRAM NVSRAM Parallel 16K-Bit 5V 24-Pin PCDIP Tube | Avnet Silica |
NVRAM 16KBit 5V ZEROPOWER SRAM 70ns | RS |
M48Z12 Series 16 Kbit (2 Kb x 8) 5.5 V 70 ns ZEROPOWER SRAM - PCDIP-24 | Future Electronics |
Where can I find additional details, specifications and documents for a M48Z12-70PC1?
Additional datasheets, footprints and schematics for M48Z12-70PC1 are listed on our Part Details page. You can also find images and similar parts to M48Z12-70PC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48Z12-70PC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48Z12-70PC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48Z12-70PC1 fall under?
The M48Z12-70PC1 is listed under Memories > NVRAM > ZEROPOWER.
Can I view similar or alternative parts?
You can view similar parts to M48Z12-70PC1 when available in the ZEROPOWER range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48Z12-70PC1 you can contact the distributor directly for product support, shipping queries etc.
Is the M48Z12-70PC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M48Z12-70PC1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for M48Z12-70PC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48Z12-70PC1 often in real-time on the comparison pages.
What if I can't find stock of M48Z12-70PC1?
You can fill out our help required form which you can use to request a quote for M48Z12-70PC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.