Status: | Active |
---|---|
Series: | M48T02 |
RoHS: | Compliant |
Prices starting from US$13.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.97
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
560
in stock
|
Buy Now | |
Schukat Electronic
from US$16.45
|
167
in stock
|
Buy Now | |
Distrelec
from US$18.08
|
7
in stock
|
Buy Now | |
Micros
from US$21.15
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
224
in stock
|
Buy Now | |
EBV Elektronik
-
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$20.15
|
-
|
Buy Now | |
Future Electronics
from US$16.01
|
-
|
Buy Now | |
Avnet America
from US$13.69
|
-
|
Buy Now | |
element14
from US$18.13
|
-
|
Buy Now | |
Farnell
from US$16.84
|
-
|
Buy Now |
Integrated, ultra low power SRAM, real-time clock, and power-fail control circuit |
BYTEWIDE™RAM-like clock access |
BCD coded year, month, day, date, hours, minutes, and seconds |
Typical clock accuracy of ±1 minute a month, at 25 °C |
Software controlled clock calibration for high accuracy applications |
Automatic power-fail chip deselect and WRITE protection |
WRITE protect voltages (VPFD= power-fail deselect voltage): M48T02: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V M48T12: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
M48T02: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V |
M48T12: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
Self-contained battery and crystal in the CAPHAT™DIP package |
Pin and function compatible with JEDEC standard 2 K x 8 SRAMs |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS0493 5.0 V, 16 Kbit (2 Kb X 8) TIMEKEEPER® SRAM |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
Non-volatile RAM,M48T02-70PC1 2kx8bit | RS |
Timek. 5V 2kx8 70ns 0-70° DIP24 | Schukat Electronic |
ST NV-RAM 2 k x 8 Bit PCDIP-24 | Distrelec |
RTC IC | Micros |
Real Time Clock Parallel 2KByte 24-Pin PCDIP Tube | Avnet Silica |
Power Management Rohs Compliant: Yes |Stmicroelectronics M48T02-70PC1 | Newark Electronics |
M48T02 Series 16 Kb (2 K x 8) 5 V 70 ns Timekeeper« SRAM - PCDIP-24 | Future Electronics |
IC, NVRAM, 10 YR BATTERY 16K, 48T02 | element14 |
Where can I find additional details, specifications and documents for a M48T02-70PC1?
Additional datasheets, footprints and schematics for M48T02-70PC1 are listed on our Part Details page. You can also find images and similar parts to M48T02-70PC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48T02-70PC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48T02-70PC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48T02-70PC1 fall under?
The M48T02-70PC1 is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Parallel Interface (Timekeepers).
Can I view similar or alternative parts?
You can view similar parts to M48T02-70PC1 when available in the RTC - Parallel Interface (Timekeepers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48T02-70PC1 you can contact the distributor directly for product support, shipping queries etc.
Is the M48T02-70PC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M48T02-70PC1 have stock available?
Authorised distributors including Chip One Stop, RS, Schukat Electronic, Distrelec and Micros have stock available or on a lead time for M48T02-70PC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48T02-70PC1 often in real-time on the comparison pages.
What if I can't find stock of M48T02-70PC1?
You can fill out our help required form which you can use to request a quote for M48T02-70PC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.