0.75 W at 70 °C |
Wide ohmic value range (10 Ω to 5 MΩ) |
Panel mount available |
Application Notes |
---|
Application Note |
Datasheet |
---|
43 |
General Information |
---|
Quick Reference Listing |
6 |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Vishay Trimmer Potentiometer 1MOhm 160mW | Distrelec |
Trimmer, 20 Turn 1M | Newark Electronics |
TRIMMER, 20 TURN 1M | element14 |
Resistor Trimmer, Cermet, 1 MOhm, ± 10%, 160 mW, 18 Turn, Multi Turn, Through Hole | Avnet America |
Trimmer, Cermet, Rest 1 Megohms, PCB, 15 Turns, Pwr-Rtg 0.5 W, Linear | Spectrol / Sfernice / Vishay M43P105KB40 | RS Americas |
Resistor Trimmer, Cermet, 1 MOhm, � 10%, 160 mW, 18 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a M43P105KB40?
Additional datasheets, footprints and schematics for M43P105KB40 are listed on our Part Details page. You can also find images and similar parts to M43P105KB40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M43P105KB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M43P105KB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M43P105KB40 fall under?
The M43P105KB40 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to M43P105KB40 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M43P105KB40 you can contact the distributor directly for product support, shipping queries etc.
Is the M43P105KB40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M43P105KB40 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for M43P105KB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M43P105KB40 often in real-time on the comparison pages.
What if I can't find stock of M43P105KB40?
You can fill out our help required form which you can use to request a quote for M43P105KB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.