Status: | Active |
---|---|
Series: | M41T94 |
RoHS: | Compliant |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.25
|
3,378
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
246
in stock
|
Buy Now | |
element14
from US$4.81
|
208
in stock
|
Buy Now | |
Farnell
from US$4.56
|
208
in stock
|
Buy Now | |
Future Electronics
from US$4.04
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Counters for tenths/hundredths of seconds, seconds, minutes, hours, day, date, month, year, and century |
32 KHz crystal oscillator integrating load capacitance (12.5 pF) providing exceptional oscillator stability and high crystal series resistance operation |
Serial peripheral interface (2 MHz SPI) |
Ultralow battery supply current of 500 nA (max) |
2.7 to 5.5 V operating voltage |
2.5 to 5.5 V oscillator operating voltage |
Battery low flag |
Automatic switchover and deselect circuitry |
44 bytes of general purpose RAM |
Programmable alarm and interrupt function (valid even during battery backup mode) |
Accurate programmable watchdog timer (from 62.5 ms to 128 s) |
Microprocessor power-on reset |
Choice of power-fail deselect voltages (VCC= 2.7 to 5.5 V): THS = VSS; 2.55 V ≤ VPFD≤ 2.70 V THS = VCC; 4.20 V ≤ VPFD≤ 4.50 V |
THS = VSS; 2.55 V ≤ VPFD≤ 2.70 V |
THS = VCC; 4.20 V ≤ VPFD≤ 4.50 V |
Packaging includes a 28-lead SOIC and SNAPHAT®top (to be ordered separately) or 16-lead SOIC |
28-lead SOIC package provides direct connection for a SNAPHAT®top which contains the battery and crystal |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS2166 Serial real-time clock with 44 bytes NVRAM and reset |
User Manuals |
---|
UM0402 Single-phase multi tariff energy meter |
Brochures |
---|
Serial real-time clock ICs |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
Real-Time Clock 44B NVRAM Reset SOH28 | RS |
Alarm Rtc, 44B, Spi, 5.5V, Soh-28 | Newark Electronics |
ALARM RTC, 44B, SPI, 5.5V, SOH-28 | element14 |
M41T94 Series 2.7 to 5.5 V SPI Serial Real Time Clock Surface Mount - SOIC-28 | Future Electronics |
Real Time Clock Serial 64Byte 28-Pin SOH T/R | Avnet America |
Where can I find additional details, specifications and documents for a M41T94MH6F?
Additional datasheets, footprints and schematics for M41T94MH6F are listed on our Part Details page. You can also find images and similar parts to M41T94MH6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T94MH6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T94MH6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T94MH6F fall under?
The M41T94MH6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T94MH6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T94MH6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T94MH6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T94MH6F have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for M41T94MH6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T94MH6F often in real-time on the comparison pages.
What if I can't find stock of M41T94MH6F?
You can fill out our help required form which you can use to request a quote for M41T94MH6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.