M41T81SM6F Real-Time Clock (RTC) ICs by STMicroelectronics

Serial real-time clock (RTC) with alarm

Status: Active
Series: M41T81S
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The M41T81S is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled). Eight bytes of the SRAM are used for the clock/calendar function and are configured in binary-coded decimal (BCD) format. An additional 12 bytes of SRAM provide status/control of alarm, watchdog and square wave functions. Addresses and data are transferred serially via a two line, bidirectional I 2 C interface. The built-in address register is incremented automatically after each WRITE or READ data byte. The M41T81S has a built-in power sense circuit which detects power failures and automatically switches to the battery supply when a power failure occurs. The energy needed to sustain the clock operations can be supplied by a small lithium button supply when a power failure occurs. Functions available to the user include a non-volatile, time-of-day clock/calendar, alarm interrupts, watchdog timer and programmable square wave output. The eight clock address locations contain the century, year, month, date, day, hour, minute, second and tenths/hundredths of a second in 24-hour BCD format. Corrections for 28, 29 (leap year - valid until year 2100), 30 and 31 day months are made automatically. The M41T81S is supplied in either an 8-pin SOIC or an 18-pin 300 mil SOIC package which includes an embedded 32 KHz crystal. The 18-pin, embedded crystal SOIC requires only a user-supplied battery to provide non-volatile operation.

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for RS
RS
from US$1.95
8,080
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.61
35,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.71
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
20,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Counters for tenths/hundredths of seconds, seconds, minutes, hours, day, date, month, year, and century
32 KHz crystal oscillator with integrated load capacitance (12.5 pf) which provides exceptional oscillator stability and high crystal series resistance operation)
Oscillator stop detection (monitors clock operation)
Serial interface supports I2C bus (400 kHz protocol)
Ultra-low battery supply current of 0.6 μA (typ)
2.0 to 5.5 V clock operating voltage
Automatic switchover and deselect circuitry (fixed reference) which provides full operation in 3.0 V applications)
VCC= 2.7 to 5.5 V
2.5 V ≤ VPFD≤ 2.7 V
Power-down time-stamp (HT bit) which allows determination of time elapsed in battery backup
Battery low flag
Programmable alarm and interrupt function (valid even during battery backup mode)
Accurate programmable watchdog timer (from 62.5 ms to 128 s)
Software clock calibration (to compensate for crystal deviation due to temperature)
Operating temperature of –40 to 85 °C
Package options include an 8-lead SOIC or 18-lead embedded crystal SOIC

Resources




Alternative Descriptions

M41T81S Series 5.5 V I2C / 2-Wire / Serial SMT Real Time Clock - SOIC-8 | Future Electronics
Serial Real-Time Clock, Alarms SOIC8 | RS
Real Time Clock Serial I2C 20Bytes 8-Pin SOIC T/R | Avnet America
IC, RTC, I2C, W/ ALARM, 8-SO | Farnell
Timing Circuits |Stmicroelectronics M41T81SM6F | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M41T81SM6F?

Additional datasheets, footprints and schematics for M41T81SM6F are listed on our Part Details page. You can also find images and similar parts to M41T81SM6F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M41T81SM6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T81SM6F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M41T81SM6F fall under?

The M41T81SM6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.

Can I view similar or alternative parts?

You can view similar parts to M41T81SM6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M41T81SM6F you can contact the distributor directly for product support, shipping queries etc.

Is the M41T81SM6F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M41T81SM6F have stock available?

Authorised distributors including Future Electronics, RS, Avnet America, Avnet Silica and Farnell have stock available or on a lead time for M41T81SM6F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M41T81SM6F often in real-time on the comparison pages.

What if I can't find stock of M41T81SM6F?

You can fill out our help required form which you can use to request a quote for M41T81SM6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay