Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | DD |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 41 |
Clock Frequency | 32kHz |
IC Case Style | SOIC |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
RTC Features | Oscillator Stop Detection |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
IC, SERIAL RTC I2C, SMD, SO-8-8 | element14 |
Where can I find additional details, specifications and documents for a M41T81SM6E?
Additional datasheets, footprints and schematics for M41T81SM6E are listed on our Part Details page. You can also find images and similar parts to M41T81SM6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T81SM6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T81SM6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T81SM6E fall under?
The M41T81SM6E is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to M41T81SM6E when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T81SM6E you can contact the distributor directly for product support, shipping queries etc.
Is the M41T81SM6E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M41T81SM6E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for M41T81SM6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T81SM6E often in real-time on the comparison pages.
What if I can't find stock of M41T81SM6E?
You can fill out our help required form which you can use to request a quote for M41T81SM6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.