Status: | Active |
---|---|
Series: | M41T80 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
2,157
in stock
|
Buy Now | |
element14
from US$1.59
|
2,083
in stock
|
Buy Now | |
Farnell
from US$1.26
|
2,083
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Counters for tenths/hundredths of seconds, seconds, minutes, hours, day, date, month, year, and century |
32 KHz crystal oscillator integrating load capacitance (12.5 pF) providing exceptional oscillator stability and high crystal series resistance operation |
Serial interface supports I2C bus (400 kHz) |
2.0 to 5.5 V clock operating voltage |
32 KHz square wave on power-up to drive a microcontroller in low-power mode |
Programmable (1 Hz to 32 KHz) square wave |
Programmable alarm and interrupt function |
Low operating current of 200 μA |
Operating temperature of –40 to 85 °C |
ECOPACK®package available |
Product Specifications |
---|
DS2929 Serial access real-time clock with alarm |
Brochures |
---|
Serial real-time clock ICs |
STMicroelectronics, M41T80M6F | RS |
ALARM RTC, 20B, I2C, 5.5V, SOIC-8 | element14 |
Alarm Rtc, 20B, I2C, 5.5V, Soic-8 | Newark Electronics |
M41T80 Series 2 V Serial I2C Real Time Clock with Alarm - SOIC-8 | Future Electronics |
Real Time Clock Serial 20Byte 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a M41T80M6F?
Additional datasheets, footprints and schematics for M41T80M6F are listed on our Part Details page. You can also find images and similar parts to M41T80M6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T80M6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T80M6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T80M6F fall under?
The M41T80M6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T80M6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T80M6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T80M6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T80M6F have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for M41T80M6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T80M6F often in real-time on the comparison pages.
What if I can't find stock of M41T80M6F?
You can fill out our help required form which you can use to request a quote for M41T80M6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.