Status: | NRND |
---|---|
Series: | M41T62 |
RoHS: | Compliant |
Serial real-time clock (RTC) with alarm functions 400 kHz I²C serial interface Memory mapped registers for seconds, minutes, hours, day, date, month, year, and century Tenths/hundredths of seconds register |
400 kHz I²C serial interface |
Memory mapped registers for seconds, minutes, hours, day, date, month, year, and century |
Tenths/hundredths of seconds register |
350 nA timekeeping current at 3 V |
Timekeeping down to 1.0 V |
1.3 V to 4.4 V I²C bus operating voltage 4.4 V max VCCsuitable for lithium-ion battery operation |
4.4 V max VCCsuitable for lithium-ion battery operation |
Low operating current of 35 μA (at 400 kHz I²C speed) |
32 kHz square wave output is on at power-up. Suitable for driving a microcontroller in low-power mode. Can be disabled. (M41T62/64) |
Programmable 1 Hz to 32 kHz square wave output (M41T62/64) |
Programmable alarm with interrupt function (M41T62/65) |
32 kHz crystal oscillator integrates crystal load capacitors, works with high series resistance crystals |
Oscillator stop detection monitors clock operation |
Accurate programmable watchdog 62.5 ms to 31 minutes timeout |
62.5 ms to 31 minutes timeout |
Software clock calibration. Can adjust timekeeping to within ±2 parts per million (±5 seconds per month) |
Automatic leap year compensation |
–40 to +85 °C operation |
Two package options: Very small 3 x 3 mm, lead-free and halogen-free (ECOPACK2) 16-lead QFN Ultra-small 1.5 x 3.2 mm, lead-free and halogen-free (ECOPACK2) 8-pin ceramic leadless chip carrier with embedded 32 kHz crystal - no external oscillator components required (M41T62) |
Very small 3 x 3 mm, lead-free and halogen-free (ECOPACK2) 16-lead QFN |
Ultra-small 1.5 x 3.2 mm, lead-free and halogen-free (ECOPACK2) 8-pin ceramic leadless chip carrier with embedded 32 kHz crystal - no external oscillator components required (M41T62) |
Product Specifications |
---|
DS3840 Low-power serial real-time clocks (RTCs) with alarm |
Brochures |
---|
Serial real-time clock ICs |
White Papers |
---|
Smart watches and fitness bands benefit from the ultra-small date/time chip from STMicroelectronics |
IC, RTC, ALARMS I2C, SMD, QFN-16 | element14 |
Ic, Rtc, Alarms I2C, Smd, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a M41T62Q6F?
Additional datasheets, footprints and schematics for M41T62Q6F are listed on our Part Details page. You can also find images and similar parts to M41T62Q6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T62Q6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T62Q6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T62Q6F fall under?
The M41T62Q6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T62Q6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T62Q6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T62Q6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T62Q6F have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M41T62Q6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T62Q6F often in real-time on the comparison pages.
What if I can't find stock of M41T62Q6F?
You can fill out our help required form which you can use to request a quote for M41T62Q6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.