Status: | Active |
---|---|
Series: | M41T0 |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
865
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
16,735
in stock
|
Buy Now | |
element14
from US$1.52
|
15,847
in stock
|
Buy Now | |
Farnell
from US$1.42
|
15,847
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Counters for seconds, minutes, hours, day, date, month, years, and century |
32 KHz crystal oscillator integrating load capacitance (12.5 pF) providing exceptional oscillator stability and high crystal series resistance operation |
Oscillator stop detection monitors clock operation |
Serial interface supports I2C bus (400 kHz protocol) |
Low standby current 0.9 μA (typ at 3 V) |
2.0 to 5.5 V clock operating voltage |
Special software programmable output |
Operating temperature of –40 to 85 °C |
Product Specifications |
---|
DS2949 Serial real-time clock |
Brochures |
---|
Serial real-time clock ICs |
Rtc, 8B, I2C, 5.5V, Soic-8 | Newark Electronics |
RTC, 8B, I2C, 5.5V, SOIC-8 | element14 |
Real Time Clock Serial 8Byte 8-Pin SO N T/R | Avnet America |
Real-Time Clock 32KHz Serial-I2C SOIC8 | RS |
M41T0 Series 2 to 5.5 V Serial I2C Real Time Clock Surface Mount - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a M41T0M6F?
Additional datasheets, footprints and schematics for M41T0M6F are listed on our Part Details page. You can also find images and similar parts to M41T0M6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T0M6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T0M6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T0M6F fall under?
The M41T0M6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T0M6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T0M6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T0M6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T0M6F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for M41T0M6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T0M6F often in real-time on the comparison pages.
What if I can't find stock of M41T0M6F?
You can fill out our help required form which you can use to request a quote for M41T0M6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.