M35C685K125BZSS Capacitors by Vishay Intertechnology

CAP 6.8µF 125V 10%

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$39.56


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Capacitance 6.8µF
Voltage Rating 125V
Tantalum Capacitor Case 8331 [21280 Metric]
Product Range -
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 11.7ohm
Manufacturer Size Code C
Automotive Qualification Standard -
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
ESR Temperature 25°C
External Depth 8mm
External Length / Height 7.5mm
External Width 21.2mm
Height 7.5mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +85°C

Alternative Descriptions

CAP, 6.8µF, 125V, 10% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M35C685K125BZSS?

Additional datasheets, footprints and schematics for M35C685K125BZSS are listed on our Part Details page. You can also find images and similar parts to M35C685K125BZSS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M35C685K125BZSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M35C685K125BZSS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M35C685K125BZSS fall under?

The M35C685K125BZSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to M35C685K125BZSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M35C685K125BZSS you can contact the distributor directly for product support, shipping queries etc.

Is the M35C685K125BZSS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M35C685K125BZSS have stock available?

Authorised distributors including Farnell have stock available or on a lead time for M35C685K125BZSS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M35C685K125BZSS often in real-time on the comparison pages.

What if I can't find stock of M35C685K125BZSS?

You can fill out our help required form which you can use to request a quote for M35C685K125BZSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay