M3051-000005-05KPG

Sensors

> Pressure Sensors

> Pressure Transducers

distributor space
Organise Price Comparison Results by
Distributor Statistics for M3051-000005-05KPG
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for M3051-000005-05KPG
Series Information for M3051-000005-05KPG - TE Connectivity
  • Status: Active
  • Product Code: CEJ0
  • Global Product Line: V16
  • GPL Description: Sensors Products

Description

PRESS XDCR M3051-000005-05KPG

Specifications

Port Material:
17-4PH
Pressure Port/Fitting:
1/4 MNPT
Electrical Connection:
Cable 2 ft
Dimensions:
22.23 x 22.23 x 55.88mm, .87 x .87 x 2.2in
Supply Voltage:
5V
Accuracy:
±1% Span
Pressure:
5000psi
Output/Span:
0 – 100 mV
Overpressure:
2X Rated
Type:
Gage
Sensor Type:
Industrial Pressure Transducers
Operating Temperature Range:
-4 – 185°F, -20 – 85°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Pressure Sensor 0Psi to 5000Psi Gauge
Allied Electronics, Inc
Sensor MSP-300-05K-P-5-N-1 Pressure M3051-000005-05KPG
Avnet Europe
Pressure Sensor 0Psi to 5000Psi Gauge