M3041-000006-100PG Sensors & Transducers by TE Connectivity

PRESSURE SENSOR 100PSI 1/8"-27 NPT

Status: Unknown
Series: MSP300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$92.26

Distributor Stock
Logo for Newark
Newark
from US$96.28
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$92.26
-
Buy Now
Logo for element14
element14
from US$120.95
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$99.54
-
Buy Now
Logo for Sager
Sager
from US$104.25
-
Buy Now
Logo for Farnell
Farnell
from US$106.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Operating Pressure Max 100psi
Sensor Output Analogue
Pressure Measurement Type Gauge
Voltage Rating 30VDC
Port Style 1/8" - 27 NPT
Supply Current 3.5mA
Product Range MSP300 Series

Alternative Descriptions

Pressure Sensor, 100Psi, 1/8"-27 Npt | Newark Electronics
Pressure Sensor, M-30 Series, 1~5V, 1/8-27 NPT, 0~100 psig, with 2' cable | Avnet America
PRESSURE SENSOR, 100PSI, 1/8"-27 NPT | element14
Industrial Pressure Sensors PRESS XDCR MSP-300-100-P-4-A-1 | Sager
PRESSURE SENSOR, 100PSI, GAUGE, ANALOG | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M3041-000006-100PG?

Additional datasheets, footprints and schematics for M3041-000006-100PG are listed on our Part Details page. You can also find images and similar parts to M3041-000006-100PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M3041-000006-100PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3041-000006-100PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M3041-000006-100PG fall under?

The M3041-000006-100PG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to M3041-000006-100PG when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M3041-000006-100PG you can contact the distributor directly for product support, shipping queries etc.

Is the M3041-000006-100PG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M3041-000006-100PG have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Sager have stock available or on a lead time for M3041-000006-100PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M3041-000006-100PG often in real-time on the comparison pages.

What if I can't find stock of M3041-000006-100PG?

You can fill out our help required form which you can use to request a quote for M3041-000006-100PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay