M3041-000005-05KPG Pressure Sensors by TE Connectivity

PRESS XDCR M3041-000005-05KPG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$92.26

Distributor Stock
Logo for Newark
Newark
from US$112.72
No stock
Buy Now
Logo for TE Store
TE Store
from US$127.29
477
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$102.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$92.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$111.34
-
Buy Now
Logo for element14
element14
from US$116.01
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$111.11
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$97.74
-
Buy Now
Logo for Sager
Sager
from US$126.11
-
Buy Now
Logo for Farnell
Farnell
from US$103.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Port Material 17-4PH
Pressure Port/Fitting 1/4 MNPT
Electrical Connection Cable 2 ft
Dimensions 22.23 x 22.23 x 55.88mm, .87 x .87 x 2.2in
Supply Voltage 5V
Accuracy ±1% Span
Pressure 5000psi
Output/Span 0 – 100 mV
Overpressure 2X Rated
Type Gage
Sensor Type Industrial Pressure Transducers
Operating Temperature Range -4 – 185°F, -20 – 85°C

Alternative Descriptions

PRESS XDCR M3041-000005-05KPG Pressure Sensor Type: Industrial Pressure Transducer Pressure: 344.73 bar Pressure: 5000 psi Pressure Type: Gauge Supply Voltage Range: 5 V Industrial Pressure Transducer 344.73 bar 5000 psi Gauge | Pressure Transducers And Transmitter | Part Number: M3041-000005-05KPG | Internal Number: M3041-000005-05KPG | TE Connectivity | TE Store
Pressure Sensor | Newark Electronics
Pressure Sensor 1V to 5V 0Psi to 5000Psi Gauge | Avnet America
Sensor MSP-300-05K-P-4-N-1 Pressure | TE Connectivity M3041-000005-05KPG | RS Americas
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors PRESS XDCR MSP-300-05K-P-4-N-1 | Sager
PRESSURE SENSOR, 5000PSI, GAUGE, ANALOG | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M3041-000005-05KPG?

Additional datasheets, footprints and schematics for M3041-000005-05KPG are listed on our Part Details page. You can also find images and similar parts to M3041-000005-05KPG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M3041-000005-05KPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3041-000005-05KPG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M3041-000005-05KPG fall under?

The M3041-000005-05KPG is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to M3041-000005-05KPG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M3041-000005-05KPG you can contact the distributor directly for product support, shipping queries etc.

Is the M3041-000005-05KPG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M3041-000005-05KPG have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for M3041-000005-05KPG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M3041-000005-05KPG often in real-time on the comparison pages.

What if I can't find stock of M3041-000005-05KPG?

You can fill out our help required form which you can use to request a quote for M3041-000005-05KPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay