M3031-000005-500PG Sensors & Transducers by TE Connectivity

PRESSURE SENSOR 500PSI 1/4"-18 NPT

Status: Unknown
Series: MSP300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$87.21

Distributor Stock
Logo for Newark
Newark
from US$97.47
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$87.21
-
Buy Now
Logo for Sager
Sager
from US$98.55
-
Buy Now
Logo for Farnell
Farnell
from US$100.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Operating Pressure Max 500psi
Sensor Output Analogue
Pressure Measurement Type Gauge
Voltage Rating 5.25VDC
Port Style 1/4" - 18 NPT
Supply Current 3.5mA
Product Range MSP300 Series

Alternative Descriptions

Pressure Sensor, 500Psi, 1/4"-18 Npt | Newark Electronics
Pressure Sensor 0.5V to 4.5V 0Psi to 500Psi Gauge | Avnet America
Industrial Pressure Sensors PRESS XDCR MSP-300-500-P-3-N-1 | Sager
PRESSURE SENSOR, 500PSI, GAUGE, ANALOG | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M3031-000005-500PG?

Additional datasheets, footprints and schematics for M3031-000005-500PG are listed on our Part Details page. You can also find images and similar parts to M3031-000005-500PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M3031-000005-500PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3031-000005-500PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M3031-000005-500PG fall under?

The M3031-000005-500PG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to M3031-000005-500PG when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M3031-000005-500PG you can contact the distributor directly for product support, shipping queries etc.

Is the M3031-000005-500PG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M3031-000005-500PG have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for M3031-000005-500PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M3031-000005-500PG often in real-time on the comparison pages.

What if I can't find stock of M3031-000005-500PG?

You can fill out our help required form which you can use to request a quote for M3031-000005-500PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay