M3021-000005-250PG

Sensors

> Pressure Sensors

> Pressure Transducers

distributor space
Organise Price Comparison Results by
Distributor Statistics for M3021-000005-250PG
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for M3021-000005-250PG
Series Information for M3021-000005-250PG - TE Connectivity
  • Status: Active
  • Product Code: CEJ0
  • Global Product Line: V16
  • GPL Description: Sensors Products

Description

PRESS XDCR M3021-000005-250PG

Specifications

Port Material:
17-4PH
Pressure Port/Fitting:
1/4 MNPT
Electrical Connection:
Cable 2 ft
Dimensions:
22.23 x 22.23 x 55.88mm, .87 x .87 x 2.2in
Supply Voltage:
5V
Accuracy:
±1% Span
Overpressure:
2X Rated
Output/Span:
0 – 100 mV
Sensor Type:
Industrial Pressure Transducers
Type:
Gage
Operating Temperature Range:
-4 – 185°F, -20 – 85°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
PRESSURE SENSOR, 250PSI, 1/4"-18 NPT; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes
Avnet America
Pressure Sensor 0V to 0.02V 0Psi to 250Psi Gauge
Allied Electronics, Inc
Sensor;MSP-300-250-P-2-N-1;Pressure;M3021-000005-250PG
Future Electronics
MSP300 Series 3447.38 kPa ▒1% Vented Gauge Pressure Transducer
Series Information for M3021-000005-250PG - TE Connectivity

Description

PRESSURE SENSOR 250PSI 1/4"-18 NPT

Specifications

Operating Pressure Max:
250psi
Sensor Output:
Analogue
Pressure Measurement Type:
Gauge
Voltage Rating:
5VDC
Port Style:
1/4" - 18 NPT
Supply Current:
3.5mA
Product Range:
MSP300 Series

Alternate Descriptions

Newark Electronics
PRESSURE SENSOR, 250PSI, 1/4"-18 NPT; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes
Avnet America
Pressure Sensor 0V to 0.02V 0Psi to 250Psi Gauge
Allied Electronics, Inc
Sensor;MSP-300-250-P-2-N-1;Pressure;M3021-000005-250PG
Future Electronics
MSP300 Series 3447.38 kPa ▒1% Vented Gauge Pressure Transducer