Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$92.48
|
50
in stock
|
Buy Now | |
RS Americas
from US$92.74
|
164
in stock
|
Buy Now | |
TE Store
from US$94.37
|
119
in stock
|
Buy Now | |
element14
from US$86.07
|
50
in stock
|
Buy Now | |
Farnell
from US$98.79
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$84.60
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$84.60
|
2
in stock
|
Buy Now | |
Future Electronics
from US$74.03
|
-
|
Buy Now | |
Avnet America
from US$68.40
|
-
|
Buy Now | |
Distrelec
from US$93.97
|
-
|
Buy Now | |
TTI Europe
from US$70.13
|
-
|
Buy Now | |
Richardson RFPD
from US$72.46
|
-
|
Buy Now | |
Sager
from US$77.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Material | 17-4PH |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Cable 2 ft |
Dimensions | 22.23 x 22.23 x 55.88mm, .87 x .87 x 2.2in |
Supply Voltage | 5V |
Accuracy | ±1% Span |
Output/Span | 0 – 100 mV |
Pressure | 100psi |
Overpressure | 2X Rated |
Sensor Type | Industrial Pressure Transducers |
Type | Gage |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Pressure Sensors, Analog Output, Gauge, 0-007 bar, 5V, MSP300 Series | TE Connectivity M3021-000005-100PG | RS Americas |
PRESS XDCR M3021-000005-100PG Pressure Sensor Type: Industrial Pressure Transducer Pressure: 6.89 bar Pressure: 100 psi Pressure Type: Gauge Supply Voltage Range: 5 V Industrial Pressure Transducer 6.89 bar 100 psi Gauge | Pressure Transducers And Transmitter | Part Number: M3021-000005-100PG | Internal Number: M3021-000005-100PG | TE Connectivity | TE Store |
Pressure Sensor, 100Psi, 1/4"-18 Npt | Newark Electronics |
PRESSURE SENSOR, 100PSI, 1/4"-18 NPT | element14 |
MSP-300-100-P-2-N-1 | Heilind Electronics |
Pressure Sensor 0V to 0.02V 0Psi to 100Psi Gauge | Avnet America |
TE Connectivity PRESS XDCR M3021-000005-100PG | Distrelec |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR MSP-300-100-P-2-N-1 | Sager |
Where can I find additional details, specifications and documents for a M3021-000005-100PG?
Additional datasheets, footprints and schematics for M3021-000005-100PG are listed on our Part Details page. You can also find images and similar parts to M3021-000005-100PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3021-000005-100PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3021-000005-100PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3021-000005-100PG fall under?
The M3021-000005-100PG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to M3021-000005-100PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3021-000005-100PG you can contact the distributor directly for product support, shipping queries etc.
Is the M3021-000005-100PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3021-000005-100PG have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for M3021-000005-100PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3021-000005-100PG often in real-time on the comparison pages.
What if I can't find stock of M3021-000005-100PG?
You can fill out our help required form which you can use to request a quote for M3021-000005-100PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.