Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.66
|
104
in stock
|
Buy Now | |
element14
from US$87.12
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$88.02
|
-
|
Buy Now | |
Avnet America
from US$68.40
|
-
|
Buy Now | |
RS Americas
from US$94.60
|
-
|
Buy Now | |
TTI Europe
from US$71.53
|
-
|
Buy Now | |
Richardson RFPD
from US$72.46
|
-
|
Buy Now | |
TE Store
from US$94.37
|
-
|
Buy Now | |
Sager
from US$93.50
|
-
|
Buy Now |
Port Material | 17-4PH |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Cable 2 ft |
Dimensions | 22.23 x 22.23 x 55.88mm, .87 x .87 x 2.2in |
Supply Voltage | 5V |
Accuracy | ±1% Span |
Output/Span | 0 – 100 mV |
Overpressure | 2X Rated |
Pressure | 1000psi |
Type | Gage |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
PRESSURE SENSOR, ANALOGUE, 1000PSI, 5VDC | element14 |
Pressure Sensor, Analogue, 1000Psi, 5Vdc | Newark Electronics |
Pressure Sensor 0Psi to 1000Psi Gauge | Avnet America |
Pressure Sensors, Analog Output, Gauge, 0-070 bar, 5V, MSP300 Series | TE Connectivity M3021-000005-01KPG | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
PRESS XDCR M3021-000005-01KPG Pressure Sensor Type: Industrial Pressure Transducer Pressure: 68.94 bar Pressure: 1000 psi Pressure Type: Gauge Supply Voltage Range: 5 V Industrial Pressure Transducer 68.94 bar 1000 psi Gauge | Pressure Transducers And Transmitter | Part Number: M3021-000005-01KPG | Internal Number: M3021-000005-01KPG | TE Connectivity | TE Store |
Industrial Pressure Sensors PRESS XDCR MSP-300-01K-P-2-N-1 | Sager |
Where can I find additional details, specifications and documents for a M3021-000005-01KPG?
Additional datasheets, footprints and schematics for M3021-000005-01KPG are listed on our Part Details page. You can also find images and similar parts to M3021-000005-01KPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3021-000005-01KPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3021-000005-01KPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3021-000005-01KPG fall under?
The M3021-000005-01KPG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to M3021-000005-01KPG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3021-000005-01KPG you can contact the distributor directly for product support, shipping queries etc.
Is the M3021-000005-01KPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3021-000005-01KPG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for M3021-000005-01KPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3021-000005-01KPG often in real-time on the comparison pages.
What if I can't find stock of M3021-000005-01KPG?
You can fill out our help required form which you can use to request a quote for M3021-000005-01KPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.