Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 256Kbit |
---|---|
EPROM Memory Configuration | 32K x 8bit |
No. of Pins | 28Pins |
Memory Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Access Time | 100ns |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 27 |
IC Generic Number | 27C256 |
Logic Function Number | 27C256 |
Memory Type | EPROM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | 0°C to +70°C |
Programming Voltage | 12.75V |
Supply Voltage Range | 4.5V to 5V |
Termination Type | Through Hole |
Vcc Tolerance + | 10% |
Vcc Tolerance - | 10% |
UV EPROM, 256Kbit (32k x 8bit), 100ns, 5V, 0÷70°C | Micros |
IC, EPROM, CMOS, 256KBIT, 28DIP | element14 |
Eprom, 256Kbit, 100Ns, Dip-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a M27C256B-10F1.?
Additional datasheets, footprints and schematics for M27C256B-10F1. are listed on our Part Details page. You can also find images and similar parts to M27C256B-10F1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M27C256B-10F1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M27C256B-10F1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M27C256B-10F1. fall under?
The M27C256B-10F1. is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to M27C256B-10F1. when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M27C256B-10F1. you can contact the distributor directly for product support, shipping queries etc.
Is the M27C256B-10F1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M27C256B-10F1. have stock available?
Authorised distributors including Micros, element14, Farnell and Newark Electronics have stock available or on a lead time for M27C256B-10F1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M27C256B-10F1. often in real-time on the comparison pages.
What if I can't find stock of M27C256B-10F1.?
You can fill out our help required form which you can use to request a quote for M27C256B-10F1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.