Status: | Active |
---|---|
Series: | M24M02-DR |
RoHS: | Compliant |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
905
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
189,249
in stock
|
Buy Now | |
element14
from US$2.29
|
130,783
in stock
|
Buy Now | |
Farnell
from US$2.18
|
130,783
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
102,500
in stock
|
Buy Now | |
Avnet America
from US$3.21
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
11,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
7,184
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
2,483
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compatible with all I2C bus modes: 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 2 Mbit (256 Kbyte) of EEPROM Page size: 256 byte Additional Write lockable page (M24M02-DR order codes) |
2 Mbit (256 Kbyte) of EEPROM |
Page size: 256 byte |
Additional Write lockable page (M24M02-DR order codes) |
Single supply voltage: 1.8 V to 5.5 V over –40 °C / +85 °C |
1.8 V to 5.5 V over –40 °C / +85 °C |
Write: Byte Write within 10 ms Page Write within 10 ms |
Byte Write within 10 ms |
Page Write within 10 ms |
Random and sequential Read modes |
Write protect of the whole memory array |
Enhanced ESD/Latch-Up protection |
More than 4 million Write cycles |
More than 200-years data retention |
Packages SO8 ECOPACK2® WLCSP ECOPACK2® Unsawn wafer (each die is tested) RoHS compliant and halogen-free(ECOPACK2®) |
SO8 ECOPACK2® |
WLCSP ECOPACK2® |
Unsawn wafer (each die is tested) |
RoHS compliant and halogen-free(ECOPACK2®) |
Product Specifications |
---|
DS7025 2-Mbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
Eeprom, 2Mbit, I2C, Soic-8 | Newark Electronics |
EEPROM, 2MBIT, I2C, 1MHZ, SOIC-8 | element14 |
M24M02-DR Series 2 Mb (256 K x 8) 5.5 V Serial Iâ–“C bus EEPROM - SOIC-8 | Future Electronics |
EEPROM, Serial I2C, 2 Mbit, 256K x 8bit, 1 MHz, 8 Pins, NSOIC | Avnet America |
IC: EEPROM memory | Transfer Multisort Elektronik |
ST EEPROM I²C / Serial 256KB 1MHz 450ns SO-8 | Distrelec |
EEPROM 2Mbit 256Kx8 Serial I2C SOIC8 | RS |
Where can I find additional details, specifications and documents for a M24M02-DRMN6TP?
Additional datasheets, footprints and schematics for M24M02-DRMN6TP are listed on our Part Details page. You can also find images and similar parts to M24M02-DRMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24M02-DRMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24M02-DRMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24M02-DRMN6TP fall under?
The M24M02-DRMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24M02-DRMN6TP when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24M02-DRMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M24M02-DRMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24M02-DRMN6TP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for M24M02-DRMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24M02-DRMN6TP often in real-time on the comparison pages.
What if I can't find stock of M24M02-DRMN6TP?
You can fill out our help required form which you can use to request a quote for M24M02-DRMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.