Status: | Active |
---|---|
Series: | M24M02-DR |
RoHS: | Compliant |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
390,000
in stock
|
Buy Now | |
Avnet America
from US$2.97
|
390,000
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
27,500
in stock
|
Buy Now | |
element14
from US$2.80
|
7,345
in stock
|
Buy Now | |
Farnell
from US$2.52
|
7,345
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compatible with all I2C bus modes: 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 2 Mbit (256 Kbyte) of EEPROM Page size: 256 byte Additional Write lockable page (M24M02-DR order codes) |
2 Mbit (256 Kbyte) of EEPROM |
Page size: 256 byte |
Additional Write lockable page (M24M02-DR order codes) |
Single supply voltage: 1.8 V to 5.5 V over –40 °C / +85 °C |
1.8 V to 5.5 V over –40 °C / +85 °C |
Write: Byte Write within 10 ms Page Write within 10 ms |
Byte Write within 10 ms |
Page Write within 10 ms |
Random and sequential Read modes |
Write protect of the whole memory array |
Enhanced ESD/Latch-Up protection |
More than 4 million Write cycles |
More than 200-years data retention |
Packages SO8 ECOPACK2® WLCSP ECOPACK2® Unsawn wafer (each die is tested) RoHS compliant and halogen-free(ECOPACK2®) |
SO8 ECOPACK2® |
WLCSP ECOPACK2® |
Unsawn wafer (each die is tested) |
RoHS compliant and halogen-free(ECOPACK2®) |
Product Specifications |
---|
DS7025 2-Mbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
Memory Rohs Compliant: Yes |Stmicroelectronics M24M02-DRCS6TP/K | Newark Electronics |
EEPROM, Serial I2C, 2 Mbit, 256K x 8bit, 1 MHz, 8 Pins, WLCSP | Avnet America |
M24M02-DR Series 2 Mb (256K x 8) 1.8 V Surface Mount Iâ–“C Bus EEPROM - WLCSP-8 | Future Electronics |
EEPROM, 2MBIT, I2C, 1MHZ, WLCSP-8 | element14 |
EEPROM 2MBit Serial I2C SOIC8 | RS |
Where can I find additional details, specifications and documents for a M24M02-DRCS6TP/K?
Additional datasheets, footprints and schematics for M24M02-DRCS6TP/K are listed on our Part Details page. You can also find images and similar parts to M24M02-DRCS6TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24M02-DRCS6TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24M02-DRCS6TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24M02-DRCS6TP/K fall under?
The M24M02-DRCS6TP/K is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24M02-DRCS6TP/K when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24M02-DRCS6TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M24M02-DRCS6TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24M02-DRCS6TP/K have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for M24M02-DRCS6TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24M02-DRCS6TP/K often in real-time on the comparison pages.
What if I can't find stock of M24M02-DRCS6TP/K?
You can fill out our help required form which you can use to request a quote for M24M02-DRCS6TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.