Status: | Active |
---|---|
Series: | M24M01-DF |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
2,265
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
3,327
in stock
|
Buy Now | |
element14
from US$1.75
|
3,327
in stock
|
Buy Now | |
Farnell
from US$1.63
|
3,327
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compatible with all I2C bus modes: 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 1 Mbit (128 Kbyte) of EEPROM Page size: 256 byte Additional Write lockable page (M24M01-D order codes) |
1 Mbit (128 Kbyte) of EEPROM |
Page size: 256 byte |
Additional Write lockable page (M24M01-D order codes) |
Single supply voltage and high speed: 1 MHz clock from 1.7 V to 5.5 V |
1 MHz clock from 1.7 V to 5.5 V |
Write: Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Operating temperature range: from -40 °C up to +85 °C |
from -40 °C up to +85 °C |
Random and sequential Read modes |
Write protect of the whole memory array |
Enhanced ESD/Latch-Up protection |
More than 4 million Write cycles |
More than 200-years data retention |
Packages SO8 ECOPACK2® TSSOP8 ECOPACK2® WLCSP ECOPACK2® Unsawn wafer (each die is tested) |
SO8 ECOPACK2® |
TSSOP8 ECOPACK2® |
WLCSP ECOPACK2® |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS5010 1-Mbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Errata Sheets |
---|
ES0365 M24M01-DF package mechanical data modifications |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
EEPROM Serial-I2C 1M-bit 128K x 8 1.8V/2.5V/3.3V/5V 8-Pin WLCSP T/R | Avnet America |
Eeprom, 1Mbit, I2C, 1Mhz, Wlcsp-8 | Newark Electronics |
EEPROM, 1MBIT, I2C, 1MHZ, WLCSP-8 | element14 |
STMicroelectronics, M24M01-DFCS6TP/K | RS |
EEPROM 1Mb serial IAC bus 1 MHz 1.7 to 5.5V | Future Electronics |
Where can I find additional details, specifications and documents for a M24M01-DFCS6TP/K?
Additional datasheets, footprints and schematics for M24M01-DFCS6TP/K are listed on our Part Details page. You can also find images and similar parts to M24M01-DFCS6TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24M01-DFCS6TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24M01-DFCS6TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24M01-DFCS6TP/K fall under?
The M24M01-DFCS6TP/K is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24M01-DFCS6TP/K when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24M01-DFCS6TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M24M01-DFCS6TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24M01-DFCS6TP/K have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for M24M01-DFCS6TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24M01-DFCS6TP/K often in real-time on the comparison pages.
What if I can't find stock of M24M01-DFCS6TP/K?
You can fill out our help required form which you can use to request a quote for M24M01-DFCS6TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.