Status: | Unknown |
---|---|
Series: | 64Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
5,373
in stock
|
Buy Now | |
element14
from US$1.02
|
5,373
in stock
|
Buy Now | |
Farnell
from US$1.00
|
5,373
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 64Kbit |
EEPROM Memory Configuration | 8K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 64Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Clock Frequency Max | 400kHz |
IC Interface Type | Serial I2C |
Memory Density | 64Kbit |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.5V |
Serial Eeprom, 64Kbit, 400Khz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8 | element14 |
M24LR64E-R Series 64 kb 5.5 V Surface Mount I2C 2 Wire Serial EEPROM - SOIC-8 | Future Electronics |
Dynamic NFC/RFID Tag 64K EEPROM I2C SO8 | RS |
EEPROM Serial-I2C 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a M24LR64E-RMN6T/2?
Additional datasheets, footprints and schematics for M24LR64E-RMN6T/2 are listed on our Part Details page. You can also find images and similar parts to M24LR64E-RMN6T/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24LR64E-RMN6T/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24LR64E-RMN6T/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24LR64E-RMN6T/2 fall under?
The M24LR64E-RMN6T/2 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24LR64E-RMN6T/2 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24LR64E-RMN6T/2 you can contact the distributor directly for product support, shipping queries etc.
Is the M24LR64E-RMN6T/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24LR64E-RMN6T/2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for M24LR64E-RMN6T/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24LR64E-RMN6T/2 often in real-time on the comparison pages.
What if I can't find stock of M24LR64E-RMN6T/2?
You can fill out our help required form which you can use to request a quote for M24LR64E-RMN6T/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.