Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
No stock
|
Buy Now | |
element14
from US$1.20
|
24,421
in stock
|
Buy Now | |
Farnell
from US$1.15
|
24,421
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
-
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 13.553MHz |
---|---|
Frequency Max | 13.567MHz |
RFID IC Type | Read Write |
Programmable Memory | 64Kbit |
Output Power | - |
RF IC Case Style | UFDFPN |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Current Consumption | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
DYNAMIC NFC/RFID TAG IC, UFDFPN-8 | element14 |
64kBit Dynamic NFC/RFID tag UFDFPN8 | RS |
Dynamic Nfc/Rfid Tag Ic, Ufdfpn-8 | Newark Electronics |
UFDFPN 2X3X0.6 8L 0.5MM PITCH | Future Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a M24LR64E-RMC6T/2?
Additional datasheets, footprints and schematics for M24LR64E-RMC6T/2 are listed on our Part Details page. You can also find images and similar parts to M24LR64E-RMC6T/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24LR64E-RMC6T/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24LR64E-RMC6T/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24LR64E-RMC6T/2 fall under?
The M24LR64E-RMC6T/2 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to M24LR64E-RMC6T/2 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24LR64E-RMC6T/2 you can contact the distributor directly for product support, shipping queries etc.
Is the M24LR64E-RMC6T/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24LR64E-RMC6T/2 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for M24LR64E-RMC6T/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24LR64E-RMC6T/2 often in real-time on the comparison pages.
What if I can't find stock of M24LR64E-RMC6T/2?
You can fill out our help required form which you can use to request a quote for M24LR64E-RMC6T/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.