Status: | Active |
---|---|
Series: | M24C64-R |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
30,283
in stock
|
Buy Now | |
element14
from US$0.20
|
22,574
in stock
|
Buy Now | |
Farnell
from US$0.19
|
22,574
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
9,990
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
7,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
5,650
in stock
|
Buy Now | |
Micros
from US$0.29
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
2,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,305
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,680,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
RS
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Compatible with all I2C bus modes: 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 64 Kbit (8 Kbyte) of EEPROM Page size: 32 byte Additional Write lockable page (M24C64-D order codes) |
64 Kbit (8 Kbyte) of EEPROM |
Page size: 32 byte |
Additional Write lockable page (M24C64-D order codes) |
Single supply voltage: 1.7 V to 5.5 V over –40 °C / +85 °C 1.6 V to 5.5 V over 0 °C / +85 °C |
1.7 V to 5.5 V over –40 °C / +85 °C |
1.6 V to 5.5 V over 0 °C / +85 °C |
Write: Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Random and sequential Read modes |
Write protect of the whole memory array |
Enhanced ESD/Latch-Up protection |
More than 4 million Write cycles |
More than 200-years data retention |
Packages PDIP8 ECOPACK2® SO8 ECOPACK2® TSSOP8 ECOPACK2® UFDFPN ECOPACK2® WLCSP ECOPACK2® Unsawn wafer (each die is tested) |
PDIP8 ECOPACK2® |
SO8 ECOPACK2® |
TSSOP8 ECOPACK2® |
UFDFPN ECOPACK2® |
WLCSP ECOPACK2® |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS6638 64-Kbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M24C64 Series 64 Kb (8 K x 8) 1.8 V SMT Serial Iâ–“C Bus EEPROM - SOIC-8 | Future Electronics |
Eeprom, 64Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 64KBIT, I2C, 1MHZ, SOIC-8 | element14 |
EEPROM Serial-I2C 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin SO N T/R | Avnet America |
EEPROM Ser 1,8V 8kx8 SO8 | Schukat Electronic |
Serial EEPROM, 2-Wire/I2C, 64Kbit (8k x 8bit), 1.8÷5.5V, -40÷85°C | Micros |
ST EEPROM I²C / Serial 8KB 1MHz 450ns SO-8 | Distrelec |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-I2C, 64K-Bit, 8K x 8 | RS |
Where can I find additional details, specifications and documents for a M24C64-RMN6TP?
Additional datasheets, footprints and schematics for M24C64-RMN6TP are listed on our Part Details page. You can also find images and similar parts to M24C64-RMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C64-RMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C64-RMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C64-RMN6TP fall under?
The M24C64-RMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24C64-RMN6TP when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C64-RMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M24C64-RMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24C64-RMN6TP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for M24C64-RMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C64-RMN6TP often in real-time on the comparison pages.
What if I can't find stock of M24C64-RMN6TP?
You can fill out our help required form which you can use to request a quote for M24C64-RMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.