M24C64-FCS6TP/K Serial EEPROM by STMicroelectronics

64-Kbit serial I2C bus EEPROM

Status: Active
Series: M24C64-F
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The M24C64 is a 64-Kbit I 2 C-compatible EEPROM (Electrically Erasable PROgrammable Memory) organized as 8 K × 8 bits. Over an ambient temperature range of -40 °C / +85 °C, the M24C64-W can operate with a supply voltage from 2.5 V to 5.5 V, the M24C64-R can operate with a supply voltage from 1.8 V to 5.5 V, and the M24C64-F and M24C64-DF can operate with a supply voltage from 1.7 V to 5.5 V ( the M24C64-F can also operate down to 1.6 V, under some restricting conditions). The M24C64-D offers an additional page, named the Identification Page (32 byte). The Identification Page can be used to store sensitive application parameters which can be (later) permanently locked in Read-only mode.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.46
8,950
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.27
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.40
9,945
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.30
7,461
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
15,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now

Features

Compatible with all I2C bus modes: 1 MHz 400 kHz 100 kHz
1 MHz
400 kHz
100 kHz
Memory array: 64 Kbit (8 Kbyte) of EEPROM Page size: 32 byte Additional Write lockable page (M24C64-D order codes)
64 Kbit (8 Kbyte) of EEPROM
Page size: 32 byte
Additional Write lockable page (M24C64-D order codes)
Single supply voltage: 1.7 V to 5.5 V over –40 °C / +85 °C 1.6 V to 5.5 V over 0 °C / +85 °C
1.7 V to 5.5 V over –40 °C / +85 °C
1.6 V to 5.5 V over 0 °C / +85 °C
Write: Byte Write within 5 ms Page Write within 5 ms
Byte Write within 5 ms
Page Write within 5 ms
Random and sequential Read modes
Write protect of the whole memory array
Enhanced ESD/Latch-Up protection
More than 4 million Write cycles
More than 200-years data retention
Packages PDIP8 ECOPACK2® SO8 ECOPACK2® TSSOP8 ECOPACK2® UFDFPN ECOPACK2® WLCSP ECOPACK2® Unsawn wafer (each die is tested)
PDIP8 ECOPACK2®
SO8 ECOPACK2®
TSSOP8 ECOPACK2®
UFDFPN ECOPACK2®
WLCSP ECOPACK2®
Unsawn wafer (each die is tested)

Resources








Alternative Descriptions

M24C64-F Series 64 Kb (8 K x 8) 5.5 V SMT Serial Iâ–“C bus EEPROM - WLCSP-5 | Future Electronics
EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-5 | element14
STMicroelectronics, M24C64-FCS6TP/K | RS
EEPROM Serial-I2C 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 5-Pin WLCSP T/R | Avnet Silica
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M24C64-FCS6TP/K?

Additional datasheets, footprints and schematics for M24C64-FCS6TP/K are listed on our Part Details page. You can also find images and similar parts to M24C64-FCS6TP/K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M24C64-FCS6TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C64-FCS6TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M24C64-FCS6TP/K fall under?

The M24C64-FCS6TP/K is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.

Can I view similar or alternative parts?

You can view similar parts to M24C64-FCS6TP/K when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M24C64-FCS6TP/K you can contact the distributor directly for product support, shipping queries etc.

Is the M24C64-FCS6TP/K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M24C64-FCS6TP/K have stock available?

Authorised distributors including Future Electronics, element14, RS, Farnell and Avnet Silica have stock available or on a lead time for M24C64-FCS6TP/K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M24C64-FCS6TP/K often in real-time on the comparison pages.

What if I can't find stock of M24C64-FCS6TP/K?

You can fill out our help required form which you can use to request a quote for M24C64-FCS6TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay