Status: | Unknown |
---|---|
Series: | 32Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
10,621
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
24,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
17,360
in stock
|
Buy Now | |
element14
from US$0.16
|
10,621
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
6,150
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
421
in stock
|
Buy Now | |
Avnet Silica
-
|
65,600
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 32Kbit |
EEPROM Memory Configuration | 4K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 32Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Access Time | 900ns |
Base Number | 24 |
Clock Frequency Max | 1MHz |
Device Marking | M24C32 |
IC Interface Type | Serial I2C |
Logic Function Number | 24C32 |
Memory Density | 32Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
M24C32 Series 32 Kb (4 K x 8) 2.5 V SMT Serial Iâ–“C Bus EEPROM - SOIC-8 | Future Electronics |
Eeprom, 32Kbit, I2C, Soic-8 | Newark Electronics |
SERIAL EEPROM, 32KBIT, 1MHZ, SOIC-8 | element14 |
EEPROM ser 5V 4kx8 SO8 | Schukat Electronic |
ST EEPROM I²C 32KB 400kHz 900ns SOIC | Distrelec |
EEPROM Serial-I2C 32K-bit 4K x 8 3.3V/5V 8-Pin SO N | Avnet Silica |
Where can I find additional details, specifications and documents for a M24C32-WMN6P?
Additional datasheets, footprints and schematics for M24C32-WMN6P are listed on our Part Details page. You can also find images and similar parts to M24C32-WMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C32-WMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C32-WMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C32-WMN6P fall under?
The M24C32-WMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24C32-WMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C32-WMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M24C32-WMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24C32-WMN6P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for M24C32-WMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C32-WMN6P often in real-time on the comparison pages.
What if I can't find stock of M24C32-WMN6P?
You can fill out our help required form which you can use to request a quote for M24C32-WMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.