Status: | Active |
---|---|
Series: | M24512-A125 |
RoHS: | Compliant |
Compatible with all I2C bus modes 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array 512 Kbit (64 Kbyte) of EEPROM Page size: 128 byte Additional Write lockable page (Identification page) |
512 Kbit (64 Kbyte) of EEPROM |
Page size: 128 byte |
Additional Write lockable page (Identification page) |
Extended temperature and voltage ranges -40 °C to 125 °C; 1.7 V to 5.5 V |
-40 °C to 125 °C; 1.7 V to 5.5 V |
Schmitt trigger inputs for noise filtering. |
Short Write cycle time Byte Write within 4 ms Page Write within 4 ms |
Byte Write within 4 ms |
Page Write within 4 ms |
Write cycle endurance 4 million Write cycles at 25 °C 1.2 million Write cycles at 85 °C 600 k Write cycles at 125 °C |
4 million Write cycles at 25 °C |
1.2 million Write cycles at 85 °C |
600 k Write cycles at 125 °C |
Data retention 50 years at 125 °C 100 years at 25 °C |
50 years at 125 °C |
100 years at 25 °C |
ESD protection (Human Body Model) 4000 V |
4000 V |
Packages RoHS compliant and halogen-free (ECOPACK2®) |
RoHS compliant and halogen-free (ECOPACK2®) |
Product Specifications |
---|
DS9203 Automotive 512-Kbit serial I²C bus EEPROM with 1 MHz clock |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
EEPROM Advanced Automotive products |
presentation-world-first-4Mbit-spi-eeprom-automotive |
Selection Guides |
---|
eeprom_advanced_automotive_selection_guide |
Brochures |
---|
Electric vehicle (EV) ecosystem |
EEPROM, Serial I2C, 512 Kbit, 64K x 8bit, 1 MHz, 8 Pins, NSOIC | Avnet Silica |
Eeprom, Aec-Q100, 512Kbit, I2C, Soic-8 | Newark Electronics |
M24512-A125 Series 512 Kb (64 K x 8) 5.5 V Serial Iâ–“C bus EEPROM - SOIC-8 | Future Electronics |
EEPROM, AEC-Q100, 512KBIT, I2C, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a M24512-DRMN3TP/K?
Additional datasheets, footprints and schematics for M24512-DRMN3TP/K are listed on our Part Details page. You can also find images and similar parts to M24512-DRMN3TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24512-DRMN3TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24512-DRMN3TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24512-DRMN3TP/K fall under?
The M24512-DRMN3TP/K is listed under Memories > Serial EEPROM > Automotive Serial EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24512-DRMN3TP/K when available in the Automotive Serial EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24512-DRMN3TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M24512-DRMN3TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24512-DRMN3TP/K have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for M24512-DRMN3TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24512-DRMN3TP/K often in real-time on the comparison pages.
What if I can't find stock of M24512-DRMN3TP/K?
You can fill out our help required form which you can use to request a quote for M24512-DRMN3TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.