Status: | Active |
---|---|
Series: | M24512-DF |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
6,110
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
7,952
in stock
|
Buy Now | |
element14
from US$0.58
|
7,805
in stock
|
Buy Now | |
Farnell
from US$0.58
|
7,805
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compatible with following I2C bus modes: 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 512 Kbit (64 Kbyte) of EEPROM Page size: 128 byte Additional write lockable page (M24512-D order codes) |
512 Kbit (64 Kbyte) of EEPROM |
Page size: 128 byte |
Additional write lockable page (M24512-D order codes) |
Single supply voltage and high speed: 1 MHz clock from 1.7 V to 5.5 V |
1 MHz clock from 1.7 V to 5.5 V |
Write time: Byte write within 5 ms Page write within 5 ms |
Byte write within 5 ms |
Page write within 5 ms |
Operating temperature range: -40 °C up to +85 °C |
-40 °C up to +85 °C |
Random and sequential read modes |
Write protect of the whole memory array |
Enhanced ESD/latch-Up protection |
More than 4 million write cycles |
More than 200-years data retention |
Packages: SO8 ECOPACK2® TSSOP8 ECOPACK2® UFDFPN8 ECOPACK2® WLCSP ECOPACK2® Unsawn wafer (each die is tested) |
SO8 ECOPACK2® |
TSSOP8 ECOPACK2® |
UFDFPN8 ECOPACK2® |
WLCSP ECOPACK2® |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS6520 512-Kbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Errata Sheets |
---|
ES0459 M24512-DF package mechanical data modifications |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M24512 Series 512 Kbit (64 K x 8) 5.5 V Serial I2C Bus EEPROM - UFDFPN-8 | Future Electronics |
Eeprom, 512Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 512KBIT, I2C, 1MHZ, UFDFPN-8 | element14 |
EEPROM 512kB Serial I2C 1.7V UFDFPN8 | RS |
EEPROM Serial-I2C 512K-bit 64K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a M24512-DFMC6TG?
Additional datasheets, footprints and schematics for M24512-DFMC6TG are listed on our Part Details page. You can also find images and similar parts to M24512-DFMC6TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24512-DFMC6TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24512-DFMC6TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24512-DFMC6TG fall under?
The M24512-DFMC6TG is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24512-DFMC6TG when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24512-DFMC6TG you can contact the distributor directly for product support, shipping queries etc.
Is the M24512-DFMC6TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24512-DFMC6TG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for M24512-DFMC6TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24512-DFMC6TG often in real-time on the comparison pages.
What if I can't find stock of M24512-DFMC6TG?
You can fill out our help required form which you can use to request a quote for M24512-DFMC6TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.