Status: | Unknown |
---|---|
Series: | 256Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
4,562
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
17,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
7,533
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
4,572
in stock
|
Buy Now | |
element14
from US$0.36
|
4,562
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
35
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Avnet America
-
|
2,647
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,200
in stock
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 256Kbit |
EEPROM Memory Configuration | 32K x 8bit |
Clock Frequency | 1MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 256Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Access Time | 500ns |
Base Number | 24256 |
Clock Frequency Max | 1MHz |
Frequency | 400kHz |
IC Generic Number | 24256 |
IC Interface Type | Serial I2C |
Memory Density | 256Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
M24256 Series 256 Kb (32 K x 8) 2.5 V SMT Serial Iâ–“C Bus EEPROM - SOIC-8 | Future Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Ser 5V 32kx8 SO8 | Schukat Electronic |
Serial Eeprom, 256Kbit, 1Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 256KBIT, 1MHZ, SOIC-8 | element14 |
ST EEPROM I²C 256KB 1MHz 450ns SOIC | Distrelec |
EEPROM Serial-I2C 256K-bit 32K x 8 3.3V/5V 8-Pin SO N | Avnet Silica |
Where can I find additional details, specifications and documents for a M24256-BWMN6P?
Additional datasheets, footprints and schematics for M24256-BWMN6P are listed on our Part Details page. You can also find images and similar parts to M24256-BWMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24256-BWMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24256-BWMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24256-BWMN6P fall under?
The M24256-BWMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24256-BWMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24256-BWMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M24256-BWMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24256-BWMN6P have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for M24256-BWMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24256-BWMN6P often in real-time on the comparison pages.
What if I can't find stock of M24256-BWMN6P?
You can fill out our help required form which you can use to request a quote for M24256-BWMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.