Status: | Unknown |
---|---|
Series: | 256Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,737
in stock
|
Buy Now | |
element14
from US$0.29
|
681
in stock
|
Buy Now | |
Farnell
from US$0.27
|
681
in stock
|
Buy Now | |
Avnet Silica
-
|
23,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 256Kbit |
EEPROM Memory Configuration | 32K x 8bit |
Clock Frequency | 1MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 256Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial I2C |
Eeprom, 256Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 256KBIT, I2C, 1MHZ, SOIC-8 | element14 |
EEPROM Serial-I2C 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin SO N | Avnet Silica |
I2C Serial EEPROM,256Kb,1.8-5.5V,SO8 | RS |
EEPROM I2CB256K 1.8V TO 5.5V | Future Electronics |
Where can I find additional details, specifications and documents for a M24256-BRMN6P?
Additional datasheets, footprints and schematics for M24256-BRMN6P are listed on our Part Details page. You can also find images and similar parts to M24256-BRMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24256-BRMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24256-BRMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24256-BRMN6P fall under?
The M24256-BRMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24256-BRMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24256-BRMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M24256-BRMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24256-BRMN6P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for M24256-BRMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24256-BRMN6P often in real-time on the comparison pages.
What if I can't find stock of M24256-BRMN6P?
You can fill out our help required form which you can use to request a quote for M24256-BRMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.