Status: | NRND |
---|---|
Series: | M24128-BW |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
335,000
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now |
Packages Compatible with following I2C bus modes: 1 MHz400 kHz100 kHz Memory array: 128 Kbit (16 Kbyte) of EEPROMPage size: 64 byteAdditional write lockable page (M24128-D order codes) Single supply voltage range: 1.7 V to 5.5 V over –40 °C / +85 °C1.6 V to 5.5 V over 0 °C / +85 °C Write: Byte write within 5 msPage write within 5 ms Operating temperature range: from -40 °C up to +85 °C Random and sequential read modes Write protect of the whole memory array Enhanced ESD/latch-Up protection More than 4 million write cycles More than 200-years data retention RoHS-compliant and Halogen-free (ECOPACK2) SO8 ECOPACK2 TSSOP8 ECOPACK2 UFDFPN8 ECOPACK2 WLCSP ECOPACK2 UFDFPN5 ECOPACK2 Unsawn wafer (each die is tested) |
Compatible with following I2C bus modes: 1 MHz400 kHz100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 128 Kbit (16 Kbyte) of EEPROMPage size: 64 byteAdditional write lockable page (M24128-D order codes) |
128 Kbit (16 Kbyte) of EEPROM |
Page size: 64 byte |
Additional write lockable page (M24128-D order codes) |
Single supply voltage range: 1.7 V to 5.5 V over –40 °C / +85 °C1.6 V to 5.5 V over 0 °C / +85 °C |
1.7 V to 5.5 V over –40 °C / +85 °C |
1.6 V to 5.5 V over 0 °C / +85 °C |
Write: Byte write within 5 msPage write within 5 ms |
Byte write within 5 ms |
Page write within 5 ms |
Operating temperature range: from -40 °C up to +85 °C |
from -40 °C up to +85 °C |
Random and sequential read modes |
Write protect of the whole memory array |
Enhanced ESD/latch-Up protection |
More than 4 million write cycles |
More than 200-years data retention |
RoHS-compliant and Halogen-free (ECOPACK2) |
SO8 ECOPACK2 |
TSSOP8 ECOPACK2 |
UFDFPN8 ECOPACK2 |
WLCSP ECOPACK2 |
UFDFPN5 ECOPACK2 |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS6639 128-Kbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M24128 Series 128 Kb (16 K x 8) 2.5 V SMT 2 Wire Serial Iâ–“C EEPROM - SOIC-8 | Future Electronics |
ST EEPROM I²C / Serial 16KB 1MHz 450ns SO-8 | Distrelec |
EEPROM Serial-I2C 128K-bit 16K x 8 3.3V/5V 8-Pin SO N T/R | Avnet Silica |
Serial Eeprom, 128Kbit, 1Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 128KBIT, 1MHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a M24128-BWMN6TP?
Additional datasheets, footprints and schematics for M24128-BWMN6TP are listed on our Part Details page. You can also find images and similar parts to M24128-BWMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24128-BWMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24128-BWMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24128-BWMN6TP fall under?
The M24128-BWMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24128-BWMN6TP when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24128-BWMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M24128-BWMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24128-BWMN6TP have stock available?
Authorised distributors including Future Electronics, Distrelec, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for M24128-BWMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24128-BWMN6TP often in real-time on the comparison pages.
What if I can't find stock of M24128-BWMN6TP?
You can fill out our help required form which you can use to request a quote for M24128-BWMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.