Status: | Unknown |
---|---|
Series: | 128Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
8,227
in stock
|
Buy Now | |
element14
from US$0.40
|
12,019
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
8,263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
5,850
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
1,650
in stock
|
Buy Now | |
Avnet Silica
-
|
128,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 128Kbit |
EEPROM Memory Configuration | 16K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 128Kbit I2C Serial EEPROM |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Access Time | 900ns |
Base Number | 24128 |
Clock Frequency Max | 1MHz |
IC Generic Number | 24128 |
IC Interface Type | Serial I2C |
Logic Function Number | 24128 |
Memory Density | 128Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
SERIAL EEPROM, 128KBIT, 1MHZ, SOIC-8 | element14 |
Eeprom, 128Kbit, -40 To 85Deg C | Newark Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM ser 5V 16kx8 SO8 | Schukat Electronic |
EEPROM Serial-I2C 128K-bit 16K x 8 3.3V/5V 8-Pin SO N Tray | Avnet Silica |
M24128-BW Series 128 Kb (16K x 8) 5.5 V 5 ms Serial Iâ–“C bus EEPROM - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a M24128-BWMN6P?
Additional datasheets, footprints and schematics for M24128-BWMN6P are listed on our Part Details page. You can also find images and similar parts to M24128-BWMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24128-BWMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24128-BWMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24128-BWMN6P fall under?
The M24128-BWMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24128-BWMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24128-BWMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M24128-BWMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24128-BWMN6P have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for M24128-BWMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24128-BWMN6P often in real-time on the comparison pages.
What if I can't find stock of M24128-BWMN6P?
You can fill out our help required form which you can use to request a quote for M24128-BWMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.