Fixing Type | - |
---|---|
For Use With | Transistors with case style TO-3 |
External Length | - |
External Width | 26.19mm |
Product Range | - |
Breakdown Voltage Vbr | 1kV |
External Depth | 1.57mm |
Film Material | Aluminium Oxide |
Fixing Hole Diameter | 3.96mm |
Isolation Voltage | 1kV |
Length | 40.46mm |
Material | Aluminium Oxide |
Packages Cooled | TO-3 |
Thickness | 1.57mm |
Type | Heat Transfer Washer |
Transistor Accessory | Newark Electronics |
Where can I find additional details, specifications and documents for a M202/03?
Additional datasheets, footprints and schematics for M202/03 are listed on our Part Details page. You can also find images and similar parts to M202/03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M202/03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M202/03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M202/03 fall under?
The M202/03 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Films.
Can I view similar or alternative parts?
You can view similar parts to M202/03 when available in the Thermal Films range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M202/03 you can contact the distributor directly for product support, shipping queries etc.
Is the M202/03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M202/03 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for M202/03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M202/03 often in real-time on the comparison pages.
What if I can't find stock of M202/03?
You can fill out our help required form which you can use to request a quote for M202/03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.