Status: | Active |
---|---|
Series: | M1MA142WK |
RoHS: | Compliant |
Prices starting from US$0.0127
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0485
|
No stock
|
Buy Now | |
Farnell
from US$0.0186
|
350,828
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
8,900
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
-
|
Buy Now | |
Future Electronics
from US$0.0141
|
-
|
Buy Now | |
Avnet America
from US$0.0141
|
-
|
Buy Now | |
RS Americas
from US$0.0260
|
-
|
Buy Now | |
element14
from US$0.0418
|
-
|
Buy Now | |
Avnet Asia
from US$0.0127
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fast trr, < 3.0 ns |
Low CD, < 2.0 pF |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | M1MA142WK |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 80 |
VF Max (V) | 1.2 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.1 |
trr Max (ns) | 3 |
CD Max (pF) | 2 |
Package Type | SC-70-3 / SOT-323-3 |
Diode Small Signal Switching 80V 0.15A 3-Pin SC-70 T/R | Avnet Silica |
M1MA142WKT1G, SS SC70 SWCH DIO 80V TR | RS |
Switching Diode, 80V, 100Ma, Sc-70, Full Reel | Newark Electronics |
M1MA142 Series 80 V 150 mA Common Cathode Silicon Dual Switching Diode - SC70-3 | Future Electronics |
M1MA142WKT1G Dual Switching Diode, Common Cathode,100 mA,150 mA 80V,3-Pin SC-70 | ON Semiconductor M1MA142WKT1G | RS Americas |
Where can I find additional details, specifications and documents for a M1MA142WKT1G?
Additional datasheets, footprints and schematics for M1MA142WKT1G are listed on our Part Details page. You can also find images and similar parts to M1MA142WKT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1MA142WKT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1MA142WKT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1MA142WKT1G fall under?
The M1MA142WKT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to M1MA142WKT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1MA142WKT1G you can contact the distributor directly for product support, shipping queries etc.
Is the M1MA142WKT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for M1MA142WKT1G have stock available?
Authorised distributors including Farnell, Chip One Stop, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for M1MA142WKT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1MA142WKT1G often in real-time on the comparison pages.
What if I can't find stock of M1MA142WKT1G?
You can fill out our help required form which you can use to request a quote for M1MA142WKT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.