Status: | Active |
---|---|
Series: | M1MA141K |
RoHS: | Compliant |
Prices starting from US$0.0249
Fast trr, < 3.0 ns |
Low CD, < 2.0 pF |
Available in 8 mm Tape and Reel Use M1MA141/2KT1 to order the 7 inch/3000 unit reel. Use M1MA141/2KT3 to order the 13 inch/10,000 unit reel. |
Pb-Free Packages are Available |
Description | M1MA141K |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 40 |
VF Max (V) | 1.2 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.1 |
trr Max (ns) | 3 |
CD Max (pF) | 2 |
Package Type | SC-70-3 / SOT-323-3 |
DIODE, SMALL SIGNAL, 40V, SOT-323-3 | Farnell |
Switch Diode, 40V, 100Ma, Sot-323, Full Reel | Newark Electronics |
M1MA141KT1 Series 40 V 100 mA SMT Single Silicon Switching Diode - SC-70 | Future Electronics |
Diode Small Signal Switching 40V 0.1A 3-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a M1MA141KT1G?
Additional datasheets, footprints and schematics for M1MA141KT1G are listed on our Part Details page. You can also find images and similar parts to M1MA141KT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1MA141KT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1MA141KT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1MA141KT1G fall under?
The M1MA141KT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to M1MA141KT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1MA141KT1G you can contact the distributor directly for product support, shipping queries etc.
Is the M1MA141KT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for M1MA141KT1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for M1MA141KT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1MA141KT1G often in real-time on the comparison pages.
What if I can't find stock of M1MA141KT1G?
You can fill out our help required form which you can use to request a quote for M1MA141KT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.