Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | Transistor Mounting Pad |
---|---|
For Use With | TO-18 Packages |
External Length | 3.18mm |
External Width | - |
Product Range | - |
External Diameter | 6.35mm |
External Length / Height | 3.18mm |
Fixing Hole Diameter | 0.89mm |
Insulator Body Material | PET (Polyester) |
Length | 3.18mm |
Packages Cooled | TO-18 |
Type | Transistor Mounting Pad |
Transistor Pad | Newark Electronics |
Where can I find additional details, specifications and documents for a M1802D?
Additional datasheets, footprints and schematics for M1802D are listed on our Part Details page. You can also find images and similar parts to M1802D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1802D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1802D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1802D fall under?
The M1802D is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to M1802D when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1802D you can contact the distributor directly for product support, shipping queries etc.
Is the M1802D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M1802D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M1802D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1802D often in real-time on the comparison pages.
What if I can't find stock of M1802D?
You can fill out our help required form which you can use to request a quote for M1802D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.