Status: | Unknown |
---|---|
Series: | M141T01 Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | M141T01 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 120gf |
SVHC | No SVHC (07-Jul-2017) |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage AC Min | 10A |
Contact Current AC Max | 10A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Min | 125V |
External Depth | 9.7mm |
External Width | 27.8mm |
Height | 15.8mm |
Insulation Resistance | 100Mohm |
No. of Mechanical Operations | 1000000 |
Operating Force | 1.18N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Pre-travel | 3.5mm |
Switch Case | PBT (Polybutylene Terephthalate) |
Switch Operation | Off-On |
RoHS Compliant | Yes |
---|
Microswitch, M141T01 Series, Spdt, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V Rohs Compliant: Yes |Multicomp Pro M141T02-AC0301D | Newark Electronics |
MICROSWITCH, SPDT, 10A, SIM ROLLER | element14 |
Where can I find additional details, specifications and documents for a M141T02-AC0301D?
Additional datasheets, footprints and schematics for M141T02-AC0301D are listed on our Part Details page. You can also find images and similar parts to M141T02-AC0301D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M141T02-AC0301D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M141T02-AC0301D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M141T02-AC0301D fall under?
The M141T02-AC0301D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M141T02-AC0301D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M141T02-AC0301D you can contact the distributor directly for product support, shipping queries etc.
Is the M141T02-AC0301D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M141T02-AC0301D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M141T02-AC0301D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M141T02-AC0301D often in real-time on the comparison pages.
What if I can't find stock of M141T02-AC0301D?
You can fill out our help required form which you can use to request a quote for M141T02-AC0301D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.