M140T01-AE0509A Switches, Relays & Solenoids by Multicomp

MICROSWITCH SPDT 5A SIM ROLLER

Status: Unknown
Series: M140T01 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
1,513
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
1,716
in stock
Buy Now
Logo for element14
element14
from US$0.75
1,513
in stock
Buy Now

Specifications

Microswitch Type Snap Action
Microswitch Actuator Simulated Roller Lever
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 5A
Contact Voltage DC Nom -
Product Range M140T01 Series
Contact Voltage AC Nom 250VAC
Operating Force Max 60gf
SVHC No SVHC (07-Jul-2017)
Contact Current @ Contact Voltage AC Max 5A
Contact Current @ Contact Voltage AC Min 3A
Contact Current AC Max 5A
Contact Resistance 50mohm
Contact Voltage AC Max 250V
Contact Voltage AC Min 125V
External Depth 6.4mm
External Width 19.8mm
Height 10.6mm
Insulation Resistance 100Mohm
No. of Mechanical Operations 100000
Operating Force 0.59N
Operating Temperature Max 80°C
Operating Temperature Min -20°C
Pre-travel 4.2mm
Switch Case PBT (Polybutylene Terephthalate)
Switch Operation Off-On


M140T01-AE0509A Switches by Multicomp Pro

MICROSWITCH, SIM ROLLER, SPDT, 5A, 250VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Microswitch Type Snap Action
Microswitch Actuator Simulated Roller Lever
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 5A
RoHS Compliant Yes

Alternative Descriptions

Microswitch, Sim Roller, Spdt, 5A, 250Vac | Newark Electronics
MICROSWITCH, SPDT, 5A, SIM ROLLER | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M140T01-AE0509A?

Additional datasheets, footprints and schematics for M140T01-AE0509A are listed on our Part Details page. You can also find images and similar parts to M140T01-AE0509A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M140T01-AE0509A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M140T01-AE0509A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M140T01-AE0509A fall under?

The M140T01-AE0509A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to M140T01-AE0509A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M140T01-AE0509A you can contact the distributor directly for product support, shipping queries etc.

Is the M140T01-AE0509A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M140T01-AE0509A have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M140T01-AE0509A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M140T01-AE0509A often in real-time on the comparison pages.

What if I can't find stock of M140T01-AE0509A?

You can fill out our help required form which you can use to request a quote for M140T01-AE0509A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay