Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
Crimp Size | 0.25mm² to 6mm² |
RoHS Compliant | NA |
Crimp Tool, Bootlace, Cord End | Newark Electronics |
Where can I find additional details, specifications and documents for a LY8-060?
Additional datasheets, footprints and schematics for LY8-060 are listed on our Part Details page. You can also find images and similar parts to LY8-060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LY8-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LY8-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LY8-060 fall under?
The LY8-060 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to LY8-060 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LY8-060 you can contact the distributor directly for product support, shipping queries etc.
Is the LY8-060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LY8-060 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LY8-060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LY8-060 often in real-time on the comparison pages.
What if I can't find stock of LY8-060?
You can fill out our help required form which you can use to request a quote for LY8-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.