LVR100S Fuses & Circuit Protection by TE Connectivity

FUSE PTC RESET 240V 10A RADIAL

Status: Unknown
Series: PolySwitch LVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for element14
element14
from US$0.94
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Thermistor Mounting Through Hole
Product Range PolySwitch LVR Series
Holding Current 1A
Tripping Current 2A
Voltage Rating 240VAC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Carrying Current Max 10A
Initial Resistance Max 0.334ohm
Operating Voltage 240V
PTC Fuse Case Style Radial Leaded

Alternative Descriptions

PTC Resettable Fuse 10A 21s 240V 218mOhm 2-Pin Bag | Avnet America


LVR100S Fuses & Circuit Protection by Littelfuse

FUSE RESETTABLE PTC 240VAC 1A TH

Status: Unknown
Series: PolySwitch LVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Thermistor Mounting Through Hole
Product Range PolySwitch LVR Series
Holding Current 1A
Tripping Current 2A
Voltage Rating 240VAC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

FUSE, PTC RESET, 240V, 1A, RADIAL | element14
Fuse, Ptc Reset, 240V, 1A, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LVR100S?

Additional datasheets, footprints and schematics for LVR100S are listed on our Part Details page. You can also find images and similar parts to LVR100S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LVR100S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVR100S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LVR100S fall under?

The LVR100S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to LVR100S when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LVR100S you can contact the distributor directly for product support, shipping queries etc.

Is the LVR100S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LVR100S have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LVR100S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LVR100S often in real-time on the comparison pages.

What if I can't find stock of LVR100S?

You can fill out our help required form which you can use to request a quote for LVR100S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay