Status: | Unknown |
---|---|
Series: | PolySwitch LVR Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.40 |
1,090
|
Buy Now | |
Newark Electronics | US$0.40 |
1,672
|
Buy Now | |
Rapid Electronics | US$0.38 |
1,672
|
Buy Now | |
Chip One Stop | US$0.38 |
1,672
|
Buy Now | |
CoreStaff | US$0.38 |
1,500
|
Buy Now | |
element14 | US$0.37 |
256
|
Buy Now | |
Farnell | US$0.38 |
256
|
Buy Now | |
Avnet America | US$0.32 |
-
|
Buy Now | |
TTI Europe | US$0.36 |
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch LVR Series |
Holding Current | 250mA |
Tripping Current | 560mA |
Voltage Rating | 240VAC |
Operating Temperature Min | -40°C |
Lead Spacing | 5.8mm |
LVR Series 240 V 0.25 A 3.8 x 17.4 x 9.6 mm Radial PolySwitch Resettable Fuse | Future Electronics |
FUSE, PTC RESET, 240V, 20A, RADIAL | element14 |
Status: | Unknown |
---|---|
Series: | PolySwitch LVR Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch LVR Series |
Holding Current | 250mA |
Tripping Current | 560mA |
Voltage Rating | 240VAC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Carrying Current Max | 20A |
Initial Resistance Max | 2.1ohm |
Operating Voltage | 240VDC |
PTC Fuse Case Style | Radial Leaded |
Resettable Fuses |Raychem Te Connectivity LVR025S | Newark Electronics |
Resettable Fuses - PPTC .25A 240VAC 20/3.5A Imax | Rapid Electronics |
PTC Resettable Fuse 240VDC/240VAC Bulk | Avnet America |
Where can I find additional details, specifications and documents for a LVR025S?
Additional datasheets, footprints and schematics for LVR025S are listed on our Part Details page. You can also find images and similar parts to LVR025S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVR025S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVR025S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVR025S fall under?
The LVR025S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to LVR025S when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVR025S you can contact the distributor directly for product support, shipping queries etc.
Is the LVR025S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVR025S have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, CoreStaff and Future Electronics have stock available or on a lead time for LVR025S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVR025S often in real-time on the comparison pages.
What if I can't find stock of LVR025S?
You can fill out our help required form which you can use to request a quote for LVR025S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.