Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | SSOP |
No. of Pins | 44Pins |
Supply Voltage Min | 9V |
Supply Voltage Max | 32V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Packaging | Each |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 9V to 32V |
DRIVER, H-BRIDGE, 2CH, 32V, PWM, 44SSOP | Farnell |
Driver, H-Bridge, 2Ch, 32V, Pwm, 44Ssop |Onsemi LV8735V-MPB-H | Newark Electronics |
Where can I find additional details, specifications and documents for a LV8735V-MPB-H?
Additional datasheets, footprints and schematics for LV8735V-MPB-H are listed on our Part Details page. You can also find images and similar parts to LV8735V-MPB-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV8735V-MPB-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV8735V-MPB-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV8735V-MPB-H fall under?
The LV8735V-MPB-H is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV8735V-MPB-H when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV8735V-MPB-H you can contact the distributor directly for product support, shipping queries etc.
Is the LV8735V-MPB-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV8735V-MPB-H have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LV8735V-MPB-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV8735V-MPB-H often in real-time on the comparison pages.
What if I can't find stock of LV8735V-MPB-H?
You can fill out our help required form which you can use to request a quote for LV8735V-MPB-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.