Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 400mA |
Output Voltage | - |
Driver Case Style | VCT |
No. of Pins | 24Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
DRIVER, H-BRIDGE, 4CH, 5.5V, 24VCT | Farnell |
Driver, H-Bridge, 4Ch, 5.5V, 24Vct |Onsemi LV8411GR-E | Newark Electronics |
LV8411GR-E Full Bridge Motor Driver Half-Bridge, 5 V 0.4A, 24-Pin VCT | ON Semiconductor LV8411GR-E | RS Americas |
Where can I find additional details, specifications and documents for a LV8411GR-E?
Additional datasheets, footprints and schematics for LV8411GR-E are listed on our Part Details page. You can also find images and similar parts to LV8411GR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV8411GR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV8411GR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV8411GR-E fall under?
The LV8411GR-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV8411GR-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV8411GR-E you can contact the distributor directly for product support, shipping queries etc.
Is the LV8411GR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV8411GR-E have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for LV8411GR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV8411GR-E often in real-time on the comparison pages.
What if I can't find stock of LV8411GR-E?
You can fill out our help required form which you can use to request a quote for LV8411GR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.