Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 3Outputs |
Output Current | 3.5A |
Output Voltage | - |
Driver Case Style | SSOP |
No. of Pins | 44Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 35V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
MOTOR DRIVER, 3P DC BRUSHLESS, SSOP-44 | element14 |
Motor Driver, 3 Phase Dc Brushless, Ssop-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a LV8121V-TLM-H?
Additional datasheets, footprints and schematics for LV8121V-TLM-H are listed on our Part Details page. You can also find images and similar parts to LV8121V-TLM-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV8121V-TLM-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV8121V-TLM-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV8121V-TLM-H fall under?
The LV8121V-TLM-H is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV8121V-TLM-H when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV8121V-TLM-H you can contact the distributor directly for product support, shipping queries etc.
Is the LV8121V-TLM-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV8121V-TLM-H have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LV8121V-TLM-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV8121V-TLM-H often in real-time on the comparison pages.
What if I can't find stock of LV8121V-TLM-H?
You can fill out our help required form which you can use to request a quote for LV8121V-TLM-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.