Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1.4A |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 7V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 8012 |
Operating Temperature Range | -20°C to +75°C |
Supply Voltage Range | 2V to 7V |
MOTOR DVR, FORWARD/REV, 24TSSOP | Farnell |
Motor Dvr, Forward/Rev, 24Tssop |Onsemi LV8012T-TLM-E | Newark Electronics |
Where can I find additional details, specifications and documents for a LV8012T-TLM-E?
Additional datasheets, footprints and schematics for LV8012T-TLM-E are listed on our Part Details page. You can also find images and similar parts to LV8012T-TLM-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV8012T-TLM-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV8012T-TLM-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV8012T-TLM-E fall under?
The LV8012T-TLM-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV8012T-TLM-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV8012T-TLM-E you can contact the distributor directly for product support, shipping queries etc.
Is the LV8012T-TLM-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV8012T-TLM-E have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LV8012T-TLM-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV8012T-TLM-E often in real-time on the comparison pages.
What if I can't find stock of LV8012T-TLM-E?
You can fill out our help required form which you can use to request a quote for LV8012T-TLM-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.