Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now |
Supply Voltage | 23V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | HSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
POWER MANAGEMENT, 2 O/P, HSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a LV56351HA-ZH?
Additional datasheets, footprints and schematics for LV56351HA-ZH are listed on our Part Details page. You can also find images and similar parts to LV56351HA-ZH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV56351HA-ZH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV56351HA-ZH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV56351HA-ZH fall under?
The LV56351HA-ZH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LV56351HA-ZH when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV56351HA-ZH you can contact the distributor directly for product support, shipping queries etc.
Is the LV56351HA-ZH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV56351HA-ZH have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LV56351HA-ZH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV56351HA-ZH often in real-time on the comparison pages.
What if I can't find stock of LV56351HA-ZH?
You can fill out our help required form which you can use to request a quote for LV56351HA-ZH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.