Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Divider |
---|---|
Frequency | - |
No. of Outputs | 1Outputs |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CLOCK DIVIDER, QFN-24 | Farnell |
Ccd Vertical Clock Driver/Reel |Onsemi LV5609LP-TE-L-E | Newark Electronics |
Where can I find additional details, specifications and documents for a LV5609LP-TE-L-E?
Additional datasheets, footprints and schematics for LV5609LP-TE-L-E are listed on our Part Details page. You can also find images and similar parts to LV5609LP-TE-L-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV5609LP-TE-L-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV5609LP-TE-L-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV5609LP-TE-L-E fall under?
The LV5609LP-TE-L-E is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LV5609LP-TE-L-E when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV5609LP-TE-L-E you can contact the distributor directly for product support, shipping queries etc.
Is the LV5609LP-TE-L-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV5609LP-TE-L-E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LV5609LP-TE-L-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV5609LP-TE-L-E often in real-time on the comparison pages.
What if I can't find stock of LV5609LP-TE-L-E?
You can fill out our help required form which you can use to request a quote for LV5609LP-TE-L-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.