Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 40V |
Output Current Max | 20mA |
Switching Frequency | 600kHz |
No. of Outputs | 2Outputs |
IC Mounting | SMD |
Driver Case Style | WLCSP |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 20mA |
Output Voltage | 40V |
LED DRIVER, BOOST, 600KHZ, SOIC-8 | Farnell |
Led Driver For S_Phone/Reel |Onsemi LV52207NXB-VH | Newark Electronics |
Where can I find additional details, specifications and documents for a LV52207NXB-VH?
Additional datasheets, footprints and schematics for LV52207NXB-VH are listed on our Part Details page. You can also find images and similar parts to LV52207NXB-VH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV52207NXB-VH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV52207NXB-VH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV52207NXB-VH fall under?
The LV52207NXB-VH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV52207NXB-VH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV52207NXB-VH you can contact the distributor directly for product support, shipping queries etc.
Is the LV52207NXB-VH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV52207NXB-VH have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LV52207NXB-VH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV52207NXB-VH often in real-time on the comparison pages.
What if I can't find stock of LV52207NXB-VH?
You can fill out our help required form which you can use to request a quote for LV52207NXB-VH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.