Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 40V |
Output Current Max | 27mA |
Switching Frequency | 600kHz |
No. of Outputs | 2Outputs |
LED DRIVE, DC/DC, BOOST, 600KHZ, WLP-9 | Farnell |
Led Driver, Bicmos, Pbga9 |Onsemi LV52206XA-MH | Newark Electronics |
Where can I find additional details, specifications and documents for a LV52206XA-MH?
Additional datasheets, footprints and schematics for LV52206XA-MH are listed on our Part Details page. You can also find images and similar parts to LV52206XA-MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV52206XA-MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV52206XA-MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV52206XA-MH fall under?
The LV52206XA-MH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV52206XA-MH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV52206XA-MH you can contact the distributor directly for product support, shipping queries etc.
Is the LV52206XA-MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV52206XA-MH have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LV52206XA-MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV52206XA-MH often in real-time on the comparison pages.
What if I can't find stock of LV52206XA-MH?
You can fill out our help required form which you can use to request a quote for LV52206XA-MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.