Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.75V |
---|---|
Input Voltage Max | 4.6V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 12Pins |
Output Current - Output 1 | 100mA |
Output Current - Output 2 | 100mA |
Output Voltage - Output 1 | 5.8V |
Output Voltage - Output 2 | -4.6V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.74MHz |
Topology | Synchronous Boost (Step Up) Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Conv DC-DC Dual Step Up/Inv 2.75V to 4.6V 12-Pin TDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a LV52117QATXG?
Additional datasheets, footprints and schematics for LV52117QATXG are listed on our Part Details page. You can also find images and similar parts to LV52117QATXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV52117QATXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV52117QATXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV52117QATXG fall under?
The LV52117QATXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LV52117QATXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV52117QATXG you can contact the distributor directly for product support, shipping queries etc.
Is the LV52117QATXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV52117QATXG have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for LV52117QATXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV52117QATXG often in real-time on the comparison pages.
What if I can't find stock of LV52117QATXG?
You can fill out our help required form which you can use to request a quote for LV52117QATXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.